ShenZhen SlkorMicro Semicon Co., Ltd. Logic Output Optoisolators SLM601

Description
OPTOISO 3.75KV OPEN COLL 5-SOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV OPEN COLL 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 5399-SLM601CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5399-SLM601CT-ND
Logic Output Optoisolators 5399-SLM601CT-ND
OPTOISO 3.75KV OPEN COLL 5-SOP

OPTOISO 3.75KV OPEN COLL 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - 5399-SLM601DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5399-SLM601DKR-ND
Logic Output Optoisolators 5399-SLM601DKR-ND
OPTOISO 3.75KV OPEN COLL 5-SOP

OPTOISO 3.75KV OPEN COLL 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - 5399-SLM601TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5399-SLM601TR-ND
Logic Output Optoisolators 5399-SLM601TR-ND
OPTOISO 3.75KV OPEN COLL 5-SOP

OPTOISO 3.75KV OPEN COLL 5-SOP

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
SLM601
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output SLM601
10Mbit/s 75ns 10kV/us DC SOP-5-175mil Optocouplers - Logic Output ROHS

10Mbit/s 75ns 10kV/us DC SOP-5-175mil Optocouplers - Logic Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers
Product Number 5399-SLM601CT-ND SLM601
Product Name Logic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3144XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details