1A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B
1A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B
1A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1810-1096-2-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-PowerSOIC (0.350"", 8.89mm Width), 15 Leads" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |