Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCDT1124

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCDT1124-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCDT1124-ND
Transistor, Photovoltaic Output Optoisolators TCDT1124-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1808000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808000
Optocouplers 1808000
DIP-6 CPLR SYSTEM A 160-320% CTR-e3

DIP-6 CPLR SYSTEM A 160-320% CTR-e3

Supplier's Site
Optocouplers - 1807423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807423
Optocouplers 1807423
DIP-6 CPLR SYSTEM A 160-320% CTR-e3

DIP-6 CPLR SYSTEM A 160-320% CTR-e3

Supplier's Site
Optocoupler, Transistor O/p; No. Of Channels Vishay - 78Y9554 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
78Y9554
Optocoupler, Transistor O/p; No. Of Channels Vishay 78Y9554
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:NoRoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCDT1124
Transistor Output Optocouplers TCDT1124
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TCDT1124-ND 1808000 78Y9554 TCDT1124
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 5337600 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details