Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%
SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: Yes
OPTOCPLR. SMD 16PIN 4CH.TRANS SYST.M; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1375-2-ND | 6998357 | 6998357P | TCMT4100 | TCMT4100 | 06H1639 | 67T1538 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay | Optocplr. Smd 16Pin 4Ch.trans Syst.m; No. Of Channels Vishay |
| Input | DC | DC | DC | ||||
| Output | Phototransistor | Phototransistor; Transistor | |||||
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" | ||||||
| Mounting Option | Surface Mount | Surface mount | Mini-Flat | SSOP | SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |