Vishay Precision Group Optocouplers TCLT1007

Description
Vishay TCLT1007 Optocoupler
Request a Quote Datasheet
Description
Vishay TCLT1007 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998297
Optocouplers 6998297
Vishay TCLT1007 Optocoupler

Vishay TCLT1007 Optocoupler

Supplier's Site
Optocouplers - 6998297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998297P
Optocouplers 6998297P
Vishay TCLT1007 Optocoupler

Vishay TCLT1007 Optocoupler

Supplier's Site
Optocouplers - 1652320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652320
Optocouplers 1652320
Vishay TCLT1007 Optocoupler

Vishay TCLT1007 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCLT1007CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1007CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1007CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1007TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1007TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1007TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1007DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1007DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1007DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 78Y9561 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
78Y9561
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 78Y9561
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1007
Transistor Output Optocouplers TCLT1007
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998297 6998297P TCLT1007CT-ND 78Y9561 TCLT1007
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOP Surface Mount SOP
Rise Time 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2310933 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Digital Isolators - 448-4DIR0400HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details