Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLT1109

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCLT1109CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1109CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1109CT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1109TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1109TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1109TR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1109DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1109DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1109DKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 93K0313 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
93K0313
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 93K0313
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1109
Transistor Output Optocouplers TCLT1109
Transistor Output Optocouplers Phototransistor Out Single CTR 200-400%

Transistor Output Optocouplers Phototransistor Out Single CTR 200-400%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCLT1109CT-ND 93K0313 TCLT1109
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC 50mA
Output Phototransistor
Package Type "6-SOIC (0.295"", 7.50mm Width), 5 Leads"
Mounting Option Surface Mount SOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4765-6-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2766025 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details