Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP (2.54mm)
70V 5kV 50mA 300mV@1mA,10mA 1 1.25V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, TRANSISTOR, 5000VAC; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 80-300%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCLT1600CT-ND | 6998322 | 6998322P | TCLT1600 | 93K0314 | TCLT1600 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Transistor, 5000Vac; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | AC; DC | AC | AC | AC; DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface mount | SOP | SOP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |