Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLT1005

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCLT1005TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1005TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1005TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1005CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1005CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1005CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1005DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1005DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1005DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1005
Transistor Output Optocouplers TCLT1005
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Opto Coupler; No. Of Channels Vishay - 34M8754 - Newark, An Avnet Company
Chicago, IL, United States
Opto Coupler; No. Of Channels Vishay
34M8754
Opto Coupler; No. Of Channels Vishay 34M8754
OPTO COUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:TCLT100 Series RoHS Compliant: Yes

OPTO COUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:TCLT100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCLT1005TR-ND TCLT1005 34M8754
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Opto Coupler; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details