Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 1106402-TCMD1000
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 600% @ 1mA
Switching Turn-On and Turn-Off Time: -, 250μs
Rise and Fall Time: 300μs,
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): PC3H5J00000F;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
OPTOCOUPLER, DARLINGTON, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
35V 3.75kV 80mA 1V@5mA,20mA 4 6V 1.25V DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Photodarlington Out Single CTR >600%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCMD1000DKR-ND | 1106402-TCMD1000 | 60AC3877 | TCMD1000 | TCMD1000 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TCMD1000 | Optocoupler, Darlington, 3.75Kv, Sop-4; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | ||
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |