Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Phototransistor Out Single CTR > 40%
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:No RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR > 40%
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-TCDT1120G-ND | TCDT1120G | 37AJ1324 | 879-TCDT1120G |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers Phototransistor Out Single CTR > 40% |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | Tube | ||
| Mounting Option | Through Hole | DIP | 6-DIP (0.300, 7.62mm) | |
| Isolation Voltage | 5000 volts | 5000 volts |