STMicroelectronics, Inc. Isolators - Gate Drivers STGAP2SCMTR

Description
Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO
Request a Quote Datasheet
Description
Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 497-18116-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
497-18116-1-ND
Isolators - Gate Drivers 497-18116-1-ND
Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Buy Now Datasheet
Isolators - Gate Drivers - 497-18116-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
497-18116-2-ND
Isolators - Gate Drivers 497-18116-2-ND
Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Buy Now Datasheet
Isolators - Gate Drivers - 497-18116-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
497-18116-6-ND
Isolators - Gate Drivers 497-18116-6-ND
Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 497-18116-1-ND
Product Name Isolators - Gate Drivers
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - 336-1917-5-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details