GALVANICALLY ISOLATED GATE DRIVE
GALVANICALLY ISOLATED GATE DRIVE
GALVANICALLY ISOLATED GATE DRIVE
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 497-STGAP3S6ITR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |