TT Electronics Transistor, Photovoltaic Output Optoisolators OPI1270-018

Description
Optoisolator Transistor Output 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-2069-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-2069-ND
Transistor, Photovoltaic Output Optoisolators 365-2069-ND
Optoisolator Transistor Output 1 Channel Axial

Optoisolator Transistor Output 1 Channel Axial

Buy Now Datasheet
Isolator; No. Of Channels Tt Electronics/optek Technology - 72M6903 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
72M6903
Isolator; No. Of Channels Tt Electronics/optek Technology 72M6903
ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:33V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:33V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1270-018
Transistor Output Optocouplers OPI1270-018
Transistor Output Optocouplers Optical Interrupter

Transistor Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-2069-ND 72M6903 OPI1270-018
Product Name Transistor, Photovoltaic Output Optoisolators Isolator; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 20mA
Output Phototransistor
Package Type Axial - 4 Leads
Mounting Option Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details