Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC123J00000F

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 425-2075-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2075-5-ND
Transistor, Photovoltaic Output Optoisolators 425-2075-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC123J00000F - 888611-PC123J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123J00000F
888611-PC123J00000F
Optoisolators - Transistor, Photovoltaic Output - PC123J00000F 888611-PC123J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888611-PC123J00000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888611-PC123J00000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2075-5-ND 888611-PC123J00000F
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC123J00000F
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details