Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC451J00000F

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 425-2144-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2144-2-ND
Transistor, Photovoltaic Output Optoisolators 425-2144-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC451J00000F - 1086655-PC451J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC451J00000F
1086655-PC451J00000F
Optoisolators - Transistor, Photovoltaic Output - PC451J00000F 1086655-PC451J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086655-PC451J00000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Temperature Range - Operating: -25°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 40% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086655-PC451J00000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Temperature Range - Operating: -25°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 40% @ 5mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 350V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PC451J00000F
Transistor Output Optocouplers PC451J00000F
Transistor Output Optocouplers Photocoupler

Transistor Output Optocouplers Photocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 425-2144-2-ND 1086655-PC451J00000F PC451J00000F
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC451J00000F Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Approvals RoHS Compliant
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083273P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details