Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators PC3SD11NTZCH

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - PC3SD11NTZCH-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
PC3SD11NTZCH-ND
Triac, SCR Output Optoisolators PC3SD11NTZCH-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Signal Isolator and Optocoupler - 904-PC3SD11NTZCH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
904-PC3SD11NTZCH
Signal Isolator and Optocoupler 904-PC3SD11NTZCH
Triac & SCR Output Optocouplers Product overview: PC3SD11NTZCH from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NTZCH can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers Product overview: PC3SD11NTZCH from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NTZCH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - PC3SD11NTZCH - 930046-PC3SD11NTZCH - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD11NTZCH
930046-PC3SD11NTZCH
Optoisolators - Triac, SCR Output - PC3SD11NTZCH 930046-PC3SD11NTZCH
Manufacturer: Sharp Microelectronics Win Source Part Number: 930046-PC3SD11NTZCH Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm), 5 Leads Package: Tube Mounting: Through Hole Family Name: PC3SD11 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930046-PC3SD11NTZCH
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Package: Tube
Mounting: Through Hole
Family Name: PC3SD11
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
PC3SD11NTZCH
Triac & SCR Output Optocouplers PC3SD11NTZCH
Triac & SCR Output Optocouplers Phototriac Coupler

Triac & SCR Output Optocouplers Phototriac Coupler

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number PC3SD11NTZCH-ND 904-PC3SD11NTZCH 930046-PC3SD11NTZCH PC3SD11NTZCH
Product Name Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - PC3SD11NTZCH Triac & SCR Output Optocouplers
Output Triac PhotoTriac
Approvals RoHS Compliant
Package Type "6-DIP (0.300"", 7.62mm), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details