Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC3SF11YTZBF PC3SF11YTZBF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791425-PC3SF11YTZBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SF11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 7mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4) ; TLP762JF(D4); Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791425-PC3SF11YTZBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SF11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 7mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4) ; TLP762JF(D4); Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC3SF11YTZBF - 791425-PC3SF11YTZBF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SF11YTZBF
791425-PC3SF11YTZBF
Optoisolators - Triac, SCR Output - PC3SF11YTZBF 791425-PC3SF11YTZBF
Manufacturer: Sharp Microelectronics Win Source Part Number: 791425-PC3SF11YTZBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SF11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 7mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4) ; TLP762JF(D4); Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791425-PC3SF11YTZBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Approvals: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Family Name: PC3SF11
Zero Crossing Circuit: No
Turn On Time: 100μs (Maximum)
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 7mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4) ; TLP762JF(D4);
Introduction Date: March 23, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Triac, SCR Output Optoisolators - 425-2683-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2683-5-ND
Triac, SCR Output Optoisolators 425-2683-5-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 791425-PC3SF11YTZBF 425-2683-5-ND
Product Name Optoisolators - Triac, SCR Output - PC3SF11YTZBF Triac, SCR Output Optoisolators
Output Triac Triac
Isolation Voltage 5000 volts 5000 volts
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7114838 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details