ISOLATED, SINGLE-CHANNEL GATE DR
ISOLATED, SINGLE-CHANNEL GATE DR
ISOLATED, SINGLE-CHANNEL GATE DR
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1589-MPQ18811-10FGY-AEC1-PCT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |