TT Electronics Logic Output Optoisolators OPI1268

Description
Logic Output Optoisolator 2Mbps Open Collector 16000VDC 1 Channel CMTI
Request a Quote Datasheet
Description
Logic Output Optoisolator 2Mbps Open Collector 16000VDC 1 Channel CMTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 365-1902-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
365-1902-ND
Logic Output Optoisolators 365-1902-ND
Logic Output Optoisolator 2Mbps Open Collector 16000VDC 1 Channel CMTI

Logic Output Optoisolator 2Mbps Open Collector 16000VDC 1 Channel CMTI

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-OPI1268 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-OPI1268
Signal Isolator and Optocoupler 902-OPI1268
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1268 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1268 can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1268 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1268 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI1268
High Speed Optocouplers OPI1268
High Speed Optocouplers Optoisolator

High Speed Optocouplers Optoisolator

Buy Now Datasheet
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology - 83H0206 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology
83H0206
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology 83H0206
OPTOCOUPLER, TRANSISTOR, 16000VRMS; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:20mA; Input Current Max:50mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 16000VRMS; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:20mA; Input Current Max:50mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site
Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage - 70048661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage
70048661
Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage 70048661
Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage

Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1902-ND 902-OPI1268 OPI1268 83H0206 70048661
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology Optoisolator; Logic; 5-Pin Wide Body DIP; Transistor; High Voltage
Input DC DC 20mA
Output Open Collector Open Collector Phototransistor
Package Type "6-DIP (1.100"", 27.94mm), 5 Leads" 5-Pin Wide Body DIP
Mounting Option Through Hole Tube DIP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8235BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details