TT Electronics Transistor, Photovoltaic Output Optoisolators OPI110C

Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1848-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1848-ND
Transistor, Photovoltaic Output Optoisolators 365-1848-ND
Optoisolator Transistor Output 10000VDC 1 Channel Axial

Optoisolator Transistor Output 10000VDC 1 Channel Axial

Buy Now Datasheet
Optocoupler; No. Of Channels Tt Electronics/optek Technology - 01C3440 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Tt Electronics/optek Technology
01C3440
Optocoupler; No. Of Channels Tt Electronics/optek Technology 01C3440
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant Tt Electronics/optek Technology - 09WX8443 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant Tt Electronics/optek Technology
09WX8443
Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant Tt Electronics/optek Technology 09WX8443
Transistor Output Optocoupler, 1, 10 kV, 100 %, 40 mA, Axial, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 10 kV, 100 %, 40 mA, Axial, 4 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI110C
Transistor Output Optocouplers OPI110C
Transistor Output Optocouplers 10KV ISOLATION

Transistor Output Optocouplers 10KV ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1848-ND 01C3440 09WX8443 OPI110C
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 20mA
Output Phototransistor
Package Type Axial, Can - 4 Leads
Mounting Option Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details