TT Electronics Transistor, Photovoltaic Output Optoisolators OPIA404BTRE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1420-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1420-2-ND
Transistor, Photovoltaic Output Optoisolators 365-1420-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - OPIA404BTRE - 791047-OPIA404BTRE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OPIA404BTRE
791047-OPIA404BTRE
Optoisolators - Transistor, Photovoltaic Output - OPIA404BTRE 791047-OPIA404BTRE
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791047-OPIA404BTRE Packaging: Reel package Operating Temperature Range: -55°C ~ 115°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 4-SOP (2.54mm) Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): TCMT1113; OPIA404BTU; OPIA404BTUE; OPIA404BTRE; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791047-OPIA404BTRE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 115°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 4-SOP (2.54mm)
Output Voltage MAX: 60V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): TCMT1113; OPIA404BTU; OPIA404BTUE; OPIA404BTRE;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 365-1420-2-ND 791047-OPIA404BTRE
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - OPIA404BTRE
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details