TT Electronics Transistor, Photovoltaic Output Optoisolators OPIA500BTR

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1460-2-ND
Transistor, Photovoltaic Output Optoisolators 365-1460-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Buy Now Datasheet
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Tt Electronics/optek Technology - 99M0649 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Tt Electronics/optek Technology
99M0649
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Tt Electronics/optek Technology 99M0649
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 365-1460-2-ND 99M0649
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Tt Electronics/optek Technology
Input DC
Output Phototransistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990648 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details