TT Electronics Transistor, Photovoltaic Output Optoisolators OPIA4N35ATUE

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1442-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1442-ND
Transistor, Photovoltaic Output Optoisolators 365-1442-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - OPIA4N35ATUE - 1011298-OPIA4N35ATUE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OPIA4N35ATUE
1011298-OPIA4N35ATUE
Optoisolators - Transistor, Photovoltaic Output - OPIA4N35ATUE 1011298-OPIA4N35ATUE
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1011298-OPIA4N35ATUE Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 60% @ 2mA Maximum DC Current Transfer Ratio: 600% @ 2mA Rise and Fall Time: 5μs, 4μs Maximum Output Voltage: 60V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1011298-OPIA4N35ATUE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 60% @ 2mA
Maximum DC Current Transfer Ratio: 600% @ 2mA
Rise and Fall Time: 5μs, 4μs
Maximum Output Voltage: 60V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 365-1442-ND 1011298-OPIA4N35ATUE
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - OPIA4N35ATUE
Input DC DC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details