OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD12NTZA from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD12NTZA can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 888648-PC3SD12NTZA
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-PC3SD12NTZA | 888648-PC3SD12NTZA | 425-1366-5-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - PC3SD12NTZA | Triac, SCR Output Optoisolators |
| Output | Triac | Triac |