Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC367N2J000F

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 1855-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
1855-1039-6-ND
Transistor, Photovoltaic Output Optoisolators 1855-1039-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 1855-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
1855-1039-1-ND
Transistor, Photovoltaic Output Optoisolators 1855-1039-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 1855-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
1855-1039-2-ND
Transistor, Photovoltaic Output Optoisolators 1855-1039-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC367N2J000F - 888634-PC367N2J000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC367N2J000F
888634-PC367N2J000F
Optoisolators - Transistor, Photovoltaic Output - PC367N2J000F 888634-PC367N2J000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888634-PC367N2J000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PC367 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.40.8000 Other Part Number: 425-2100-2, 1855-1039-2, 425-2100-1, 425-2100-6, 1855-1039-6, 425-2100-2-ND, 425-2100-1-ND, 425-2100-6-ND, 1855-1039-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888634-PC367N2J000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: PC367
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.40.8000
Other Part Number: 425-2100-2, 1855-1039-2, 425-2100-1, 425-2100-6, 1855-1039-6, 425-2100-2-ND, 425-2100-1-ND, 425-2100-6-ND, 1855-1039-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PC367N2J000F
Transistor Output Optocouplers PC367N2J000F
Transistor Output Optocouplers 200-400% CTR ranked Ic mA 1.0 to 2.0

Transistor Output Optocouplers 200-400% CTR ranked Ic mA 1.0 to 2.0

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1855-1039-6-ND 888634-PC367N2J000F PC367N2J000F
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC367N2J000F Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537297 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234BB-AMRTR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDI20I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details