TT Electronics Transistor, Photovoltaic Output Optoisolators OPI150

Description
Optoisolator Transistor with Base Output 50000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 50000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1853-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1853-ND
Transistor, Photovoltaic Output Optoisolators 365-1853-ND
Optoisolator Transistor with Base Output 50000VDC 1 Channel Axial

Optoisolator Transistor with Base Output 50000VDC 1 Channel Axial

Buy Now Datasheet
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology - 52F4483 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology
52F4483
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology 52F4483
OPTOCOUPLER, TRANSISTOR, 50000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:50kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 50000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:50mA; Isolation Voltage:50kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI150
High Speed Optocouplers OPI150
High Speed Optocouplers Optoisolator

High Speed Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1853-ND 52F4483 OPI150
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology High Speed Optocouplers
Input DC
Output Phototransistor
Package Type Axial - 5 Leads
Mounting Option Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 1640578 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8232BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details