Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC353TJ0000F PC353TJ0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086597-PC353TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 5-SMD Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086597-PC353TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 5-SMD Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC353TJ0000F - 1086597-PC353TJ0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC353TJ0000F
1086597-PC353TJ0000F
Optoisolators - Transistor, Photovoltaic Output - PC353TJ0000F 1086597-PC353TJ0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086597-PC353TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 5-SMD Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086597-PC353TJ0000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 5-SMD
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 425-2086-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2086-2-ND
Transistor, Photovoltaic Output Optoisolators 425-2086-2-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 5-SMD

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 5-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1086597-PC353TJ0000F 425-2086-2-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC353TJ0000F Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Mounting Option Surface Mount; 5-SMD Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3750 volts 3750 volts
Rise Time 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 6664382 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details