Skyworks Solutions, Inc. Miniature Phototransistor Optocoupler for Hybrid Assembly OLI100

Description
The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode, and an N-P-N silicon phototransistor mounted and coupled in a miniature custom ceramic package. The very low input current makes the OLI100 well suited for direct CMOS to Low Power Schottky Transistor to Transistor Logic (LSTTL/TTL) interfaces. The OLI100 is mounted by standard hybrid assembly with nonconductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Request a Quote Datasheet
Description
The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode, and an N-P-N silicon phototransistor mounted and coupled in a miniature custom ceramic package. The very low input current makes the OLI100 well suited for direct CMOS to Low Power Schottky Transistor to Transistor Logic (LSTTL/TTL) interfaces. The OLI100 is mounted by standard hybrid assembly with nonconductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Phototransistor Optocoupler for Hybrid Assembly - OLI100 - Skyworks Solutions, Inc.
Irvine, CA, United States
Miniature Phototransistor Optocoupler for Hybrid Assembly
OLI100
Miniature Phototransistor Optocoupler for Hybrid Assembly OLI100
The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode, and an N-P-N silicon phototransistor mounted and coupled in a miniature custom ceramic package. The very low input current makes the OLI100 well suited for direct CMOS to Low Power Schottky Transistor to Transistor Logic (LSTTL/TTL) interfaces. The OLI100 is mounted by standard hybrid assembly with nonconductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.

The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode, and an N-P-N silicon phototransistor mounted and coupled in a miniature custom ceramic package.
The very low input current makes the OLI100 well suited for direct CMOS to Low Power Schottky Transistor to Transistor Logic (LSTTL/TTL) interfaces.
The OLI100 is mounted by standard hybrid assembly with nonconductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLI100-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLI100-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLI100-ND
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLI100 3320-OLI100-ND
Product Name Miniature Phototransistor Optocoupler for Hybrid Assembly Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BA-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Isolators - Gate Drivers - SI8233CB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-SI8233AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8236BA-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details