Logic Output Optoisolator Open Collector 3750Vrms 1 Channel CMTI 5-MFP
Logic Output Optoisolator Open Collector 3750Vrms 1 Channel CMTI 5-MFP
Logic Output Optoisolator Open Collector 3750Vrms 1 Channel CMTI 5-MFP
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Mini-Flat T/R Product overview: PC400J00000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC400J00000F can be used for catalog matching and distributor lookup.
Logic Output Optocouplers Digital Output Normal Off
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1855-1047-1-ND | 902-PC400J00000F | PC400J00000F |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | Logic Output Optocouplers |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Forward Current | 50 milliamps |