Skyworks Solutions, Inc. Miniature High-speed Optocoupler for Hybrid Assembly OLI300

Description
The OLI300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLI300 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote Datasheet
Description
The OLI300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLI300 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature High-speed Optocoupler for Hybrid Assembly - OLI300 - Skyworks Solutions, Inc.
Irvine, CA, United States
Miniature High-speed Optocoupler for Hybrid Assembly
OLI300
Miniature High-speed Optocoupler for Hybrid Assembly OLI300
The OLI300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLI300 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

The OLI300 is suitable for interfacing Transistor-Transistor Logic (TTL) to Low Power Schottky Transistor-Transistor Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications.
Each OLI300 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard phototransistors by reducing the base-to-collector capacitance.
Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLI300-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLI300-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLI300-ND
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLI300 3320-OLI300-ND
Product Name Miniature High-speed Optocoupler for Hybrid Assembly Transistor, Photovoltaic Output Optoisolators
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - SI8237AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-4684-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic High CMR/High-speed Optocoupler - OLH5600 / OLH5601 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details