TT Electronics Logic Output Optoisolators OPI1290-080

Description
Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - OPI1290-080-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
OPI1290-080-ND
Logic Output Optoisolators OPI1290-080-ND
Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI

Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI

Buy Now Datasheet
Isolator; No. Of Channels Tt Electronics/optek Technology - 20M8312 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
20M8312
Isolator; No. Of Channels Tt Electronics/optek Technology 20M8312
ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
OPI1290-080
Logic Output Optocouplers OPI1290-080
Logic Output Optocouplers Optical Interrupter

Logic Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number OPI1290-080-ND 20M8312 OPI1290-080
Product Name Logic Output Optoisolators Isolator; No. Of Channels Tt Electronics/optek Technology Logic Output Optocouplers
Input DC 20mA
Output Push-Pull, Totem Pole
Package Type Nonstandard, 5 Lead
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537308 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details