TT Electronics Transistor, Photovoltaic Output Optoisolators OPI1270-032

Description
Optoisolator Transistor Output 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-2070-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-2070-ND
Transistor, Photovoltaic Output Optoisolators 365-2070-ND
Optoisolator Transistor Output 1 Channel Axial

Optoisolator Transistor Output 1 Channel Axial

Buy Now Datasheet
Isolator; No. Of Channels Tt Electronics/optek Technology - 21M5502 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
21M5502
Isolator; No. Of Channels Tt Electronics/optek Technology 21M5502
ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1270-032
Transistor Output Optocouplers OPI1270-032
Transistor Output Optocouplers Optical Interrupter

Transistor Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-2070-ND 21M5502 OPI1270-032
Product Name Transistor, Photovoltaic Output Optoisolators Isolator; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 20mA
Output Phototransistor
Package Type Axial - 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 8002758 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8233CB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDS5663HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details