Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC3Q710NIP0F

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 425-2122-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2122-2-ND
Transistor, Photovoltaic Output Optoisolators 425-2122-2-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat

Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC3Q710NIP0F - 1086634-PC3Q710NIP0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3Q710NIP0F
1086634-PC3Q710NIP0F
Optoisolators - Transistor, Photovoltaic Output - PC3Q710NIP0F 1086634-PC3Q710NIP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086634-PC3Q710NIP0F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 100% @ 500μA Maximum DC Current Transfer Ratio: 600% @ 500μA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086634-PC3Q710NIP0F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-Mini-Flat
Minimum DC Current Transfer Ratio: 100% @ 500μA
Maximum DC Current Transfer Ratio: 600% @ 500μA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2122-2-ND 1086634-PC3Q710NIP0F
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC3Q710NIP0F
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 16-Mini-Flat
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990749 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4770-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details