1-CHANNEL ISO GATE DRIVER
SINGLE-CHANNEL ISOLATED GATE DRI
SINGLE-CHANNEL ISOLATED GATE DRI
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 5380-NSI6801B-DSWFRTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |