TT Electronics Signal Isolator and Optocoupler OPI126

Description
photologic Optically Coupled Isolator Product overview: OPI126 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
photologic Optically Coupled Isolator Product overview: OPI126 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Isolator and Optocoupler - 902-OPI126 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-OPI126
Signal Isolator and Optocoupler 902-OPI126
photologic Optically Coupled Isolator Product overview: OPI126 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI126 can be used for catalog matching and distributor lookup.

photologic Optically Coupled Isolator Product overview: OPI126 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - OPI126-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
OPI126-ND
Logic Output Optoisolators OPI126-ND
Logic Output Optoisolator 250kbps Open Collector 15000VDC 1 Channel CMTI

Logic Output Optoisolator 250kbps Open Collector 15000VDC 1 Channel CMTI

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI126
High Speed Optocouplers OPI126
High Speed Optocouplers Optoisolator

High Speed Optocouplers Optoisolator

Buy Now Datasheet
Optocoupler; No. Of Channels Tt Electronics/optek Technology - 01C3447 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Tt Electronics/optek Technology
01C3447
Optocoupler; No. Of Channels Tt Electronics/optek Technology 01C3447
Optocoupler; No. of Channels:1 Channel; Isolation Voltage:15kV; Data Rate:250Kbps; Optocoupler Case Style:Axial; No. of Pins:5Pins; Product Range:-; Input Current Max:25mA; Operating Temperature Max:100°C RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Isolation Voltage:15kV; Data Rate:250Kbps; Optocoupler Case Style:Axial; No. of Pins:5Pins; Product Range:-; Input Current Max:25mA; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-OPI126 OPI126-ND OPI126 01C3447
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler; No. Of Channels Tt Electronics/optek Technology
Mounting Option Bag Through Hole Axial
Input DC
Output Open Collector
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI20I12MHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Transistor, Photovoltaic Output Optoisolators - 3320-OLH2049SX-ND - DigiKey
Specs
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details