Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators PC4SD21YXPCF

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 425-2537-2-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2537-2-ND
Triac, SCR Output Optoisolators 425-2537-2-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - PC4SD21YXPCF - 1086667-PC4SD21YXPCF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SD21YXPCF
1086667-PC4SD21YXPCF
Optoisolators - Triac, SCR Output - PC4SD21YXPCF 1086667-PC4SD21YXPCF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086667-PC4SD21YXPCF Packaging: Reel - TR Approvals: CSA, UR, VDE Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 800V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/μs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 50μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 6-SMD Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086667-PC4SD21YXPCF
Packaging: Reel - TR
Approvals: CSA, UR, VDE
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/μs
Current - LED Trigger (Ift) (Max): 5mA
Turn On Time: 50μs (Max)
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2537-2-ND 1086667-PC4SD21YXPCF
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - PC4SD21YXPCF
Output Triac Triac
Approvals RoHS Compliant
Package Type 6-SMD
Mounting Option Surface Mount Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocouplers - 3956293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input DC
Output Phototransistor; Transistor
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details