HIGH RELIABILITY ISOLATED DUAL-C
2-CHANNEL ISO GATE DRIVER
HIGH RELIABILITY ISOLATED DUAL-C
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 5380-NSI6602VB-DSWKRCT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |