TT Electronics Logic Output Optoisolators OPI1268S

Description
Logic Output Optoisolator 2Mbps Open Collector 20000VDC 1 Channel CMTI
Request a Quote Datasheet
Description
Logic Output Optoisolator 2Mbps Open Collector 20000VDC 1 Channel CMTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 365-1562-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
365-1562-ND
Logic Output Optoisolators 365-1562-ND
Logic Output Optoisolator 2Mbps Open Collector 20000VDC 1 Channel CMTI

Logic Output Optoisolator 2Mbps Open Collector 20000VDC 1 Channel CMTI

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-OPI1268S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-OPI1268S
Signal Isolator and Optocoupler 902-OPI1268S
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1268S from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1268S can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1268S from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1268S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Opto-Isolator, Open Collector Output, 20Kv; No. Of Channels Tt Electronics/optek Technology - 56T4074 - Newark, An Avnet Company
Chicago, IL, United States
Opto-Isolator, Open Collector Output, 20Kv; No. Of Channels Tt Electronics/optek Technology
56T4074
Opto-Isolator, Open Collector Output, 20Kv; No. Of Channels Tt Electronics/optek Technology 56T4074
OPTO-ISOLATOR, OPEN COLLECTOR OUTPUT, 20KV; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:30mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTO-ISOLATOR, OPEN COLLECTOR OUTPUT, 20KV; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:30mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site
Optocoupler, Digital, 20Kv, Dip-5; No. Of Channels Tt Electronics/optek Technology - 42AC0037 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 20Kv, Dip-5; No. Of Channels Tt Electronics/optek Technology
42AC0037
Optocoupler, Digital, 20Kv, Dip-5; No. Of Channels Tt Electronics/optek Technology 42AC0037
OPTOCOUPLER, DIGITAL, 20KV, DIP-5; No. of Channels:1 Channel; Isolation Voltage:20kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 20KV, DIP-5; No. of Channels:1 Channel; Isolation Voltage:20kV; Data Rate:2Mbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI1268S
High Speed Optocouplers OPI1268S
High Speed Optocouplers OPTOISOLATOR HI-VOLTAGE/HI-SPEED

High Speed Optocouplers OPTOISOLATOR HI-VOLTAGE/HI-SPEED

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1562-ND 902-OPI1268S 56T4074 42AC0037 OPI1268S
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Opto-Isolator, Open Collector Output, 20Kv; No. Of Channels Tt Electronics/optek Technology Optocoupler, Digital, 20Kv, Dip-5; No. Of Channels Tt Electronics/optek Technology High Speed Optocouplers
Input DC DC 30mA
Output Open Collector Open Collector
Package Type "6-DIP (1.100"", 27.94mm), 5 Leads"
Mounting Option Through Hole Tube DIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB1401FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8220DD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details