Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators PC4SD21NTZDF

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 425-2152-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2152-5-ND
Triac, SCR Output Optoisolators 425-2152-5-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Triac, SCR Output - PC4SD21NTZDF - 805340-PC4SD21NTZDF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SD21NTZDF
805340-PC4SD21NTZDF
Optoisolators - Triac, SCR Output - PC4SD21NTZDF 805340-PC4SD21NTZDF
Manufacturer: SHARP/Socle Technology Win Source Part Number: 805340-PC4SD21NTZDF Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/μs Turn On Time: 50μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: 6-DIP , 5 Leads Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 3mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 805340-PC4SD21NTZDF
Packaging: Tube
Mounting Style: Through Hole
Approvals: CSA, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/μs
Turn On Time: 50μs (Maximum)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Package: 6-DIP , 5 Leads
Current - On State (It (RMS)) (Maximum): 100mA
Current - LED Trigger (Ift) (Maximum): 3mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2152-5-ND 805340-PC4SD21NTZDF
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - PC4SD21NTZDF
Output Triac Triac
Approvals RoHS Compliant
Package Type "6-DIP (0.300"", 7.62mm), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1025555 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details