OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD21NXZCF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD21NXZCF can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Sharp Microelectronics
Win Source Part Number: 888652-PC3SD21NXZCF
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-PC3SD21NXZCF | 425-2132-5-ND | 888652-PC3SD21NXZCF |
| Product Name | 5KV Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - PC3SD21NXZCF |
| Output | Triac | Triac |