Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC4SD21NXZCF PC4SD21NXZCF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888657-PC4SD21NXZCF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888657-PC4SD21NXZCF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC4SD21NXZCF - 888657-PC4SD21NXZCF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SD21NXZCF
888657-PC4SD21NXZCF
Optoisolators - Triac, SCR Output - PC4SD21NXZCF 888657-PC4SD21NXZCF
Manufacturer: Sharp Microelectronics Win Source Part Number: 888657-PC4SD21NXZCF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888657-PC4SD21NXZCF
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Triac, SCR Output Optoisolators - PC4SD21NXZCF-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
PC4SD21NXZCF-ND
Triac, SCR Output Optoisolators PC4SD21NXZCF-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
5KV Signal Isolator and Optocoupler - 904-PC4SD21NXZCF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-PC4SD21NXZCF
5KV Signal Isolator and Optocoupler 904-PC4SD21NXZCF
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC4SD21NXZCF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SD21NXZCF can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC4SD21NXZCF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SD21NXZCF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 888657-PC4SD21NXZCF PC4SD21NXZCF-ND 904-PC4SD21NXZCF
Product Name Optoisolators - Triac, SCR Output - PC4SD21NXZCF Triac, SCR Output Optoisolators 5KV Signal Isolator and Optocoupler
Mounting Option Surface Mount; 6-SMD Surface Mount Tube
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8221DC-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Specs
Mounting Option Bulk
View Details