TT Electronics Transistor, Photovoltaic Output Optoisolators OPI1280-026

Description
Optoisolator Transistor Output 1 Channel
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - OPI1280-026-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
OPI1280-026-ND
Transistor, Photovoltaic Output Optoisolators OPI1280-026-ND
Optoisolator Transistor Output 1 Channel

Optoisolator Transistor Output 1 Channel

Buy Now Datasheet
Isolator; No. Of Channels Tt Electronics/optek Technology - 55M8221 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
55M8221
Isolator; No. Of Channels Tt Electronics/optek Technology 55M8221
ISOLATOR; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1280-026
Transistor Output Optocouplers OPI1280-026
Transistor Output Optocouplers Optical Interrupter

Transistor Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number OPI1280-026-ND 55M8221 OPI1280-026
Product Name Transistor, Photovoltaic Output Optoisolators Isolator; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 20mA
Output Phototransistor
Package Type Nonstandard, 4 Lead
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3140XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details