5 KVRMS ISOLATED DUAL CHANNEL 4.
5 KVRMS ISOLATED DUAL CHANNEL 4.
5 KVRMS ISOLATED DUAL CHANNEL 4.
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 488-NCP51563BBDWR2GCT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width), 14 Leads" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |