Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC123Y2J000F PC123Y2J000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086557-PC123Y2J000F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 250% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086557-PC123Y2J000F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 250% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC123Y2J000F - 1086557-PC123Y2J000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123Y2J000F
1086557-PC123Y2J000F
Optoisolators - Transistor, Photovoltaic Output - PC123Y2J000F 1086557-PC123Y2J000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086557-PC123Y2J000F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 250% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086557-PC123Y2J000F
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 250% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 425-2081-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2081-5-ND
Transistor, Photovoltaic Output Optoisolators 425-2081-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1086557-PC123Y2J000F 425-2081-5-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC123Y2J000F Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-DIP Through Hole
Forward Current 50 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 5337616 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details