Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086592-PC2SD11NTZA
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 400V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100μs (Max)
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC2SD11NTZA from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC2SD11NTZA can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 425-1322-5-ND | 1086592-PC2SD11NTZA | 904-PC2SD11NTZA |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - PC2SD11NTZA | 5KV Signal Isolator and Optocoupler |
| Output | Triac | Triac | Triac |
| Package Type | "6-DIP (0.300"", 7.62mm), 5 Leads" | ||
| Mounting Option | Through Hole | 6-DIP | Tube |