TT Electronics Logic Output Optoisolators OPI155

Description
Logic Output Optoisolator 5Mbps Open Collector, Schottky Clamped 50000VDC 1 Channel CMTI
Request a Quote Datasheet
Description
Logic Output Optoisolator 5Mbps Open Collector, Schottky Clamped 50000VDC 1 Channel CMTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 365-1034-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
365-1034-ND
Logic Output Optoisolators 365-1034-ND
Logic Output Optoisolator 5Mbps Open Collector, Schottky Clamped 50000VDC 1 Channel CMTI

Logic Output Optoisolator 5Mbps Open Collector, Schottky Clamped 50000VDC 1 Channel CMTI

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI155
High Speed Optocouplers OPI155
High Speed Optocouplers HI-SPEED ISOLATOR

High Speed Optocouplers HI-SPEED ISOLATOR

Buy Now Datasheet
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology - 50H7650 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology
50H7650
Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology 50H7650
OPTOCOUPLER, TRANSISTOR, 50000VRMS; No. of Channels:1 Channel; Isolation Voltage:50kV; Data Rate:5Mbaud; Optocoupler Case Style:Axial; No. of Pins:5Pins; Product Range:-; Data Rate Max:5Mbps; Input Current:10mA; Output Voltage:18V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 50000VRMS; No. of Channels:1 Channel; Isolation Voltage:50kV; Data Rate:5Mbaud; Optocoupler Case Style:Axial; No. of Pins:5Pins; Product Range:-; Data Rate Max:5Mbps; Input Current:10mA; Output Voltage:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1034-ND OPI155 50H7650
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 50000Vrms; No. Of Channels Tt Electronics/optek Technology
Input DC 10mA
Output Open Collector, Schottky Clamped
Mounting Option Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8231AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details