TT Electronics Transistor, Photovoltaic Output Optoisolators OPI1264B

Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1032-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1032-ND
Transistor, Photovoltaic Output Optoisolators 365-1032-ND
Optoisolator Transistor Output 10000VDC 1 Channel Axial

Optoisolator Transistor Output 10000VDC 1 Channel Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1264B
Transistor Output Optocouplers OPI1264B
Transistor Output Optocouplers Output Photosensor Input Diode

Transistor Output Optocouplers Output Photosensor Input Diode

Buy Now Datasheet
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology - 08F2862 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology
08F2862
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology 08F2862
OPTOCOUPLER, TRANSISTOR, 10000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 10000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Optoisolator; Analog; Axial; Transistor - 70048712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; Axial; Transistor
70048712
Optoisolator; Analog; Axial; Transistor 70048712
Optoisolator; Analog; Axial; Transistor

Optoisolator; Analog; Axial; Transistor

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1032-ND OPI1264B 08F2862 70048712
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology Optoisolator; Analog; Axial; Transistor
Input DC
Output Phototransistor Phototransistor
Package Type Axial - 4 Leads Axial
Mounting Option Through Hole Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R11HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details