TT Electronics Logic Output Optoisolators OPI1266

Description
Logic Output Optoisolator 500kbps Open Collector, Schottky Clamped 16000VDC 1 Channel CMTI
Request a Quote Datasheet
Description
Logic Output Optoisolator 500kbps Open Collector, Schottky Clamped 16000VDC 1 Channel CMTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 365-1852-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
365-1852-ND
Logic Output Optoisolators 365-1852-ND
Logic Output Optoisolator 500kbps Open Collector, Schottky Clamped 16000VDC 1 Channel CMTI

Logic Output Optoisolator 500kbps Open Collector, Schottky Clamped 16000VDC 1 Channel CMTI

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-OPI1266 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-OPI1266
Signal Isolator and Optocoupler 902-OPI1266
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1266 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1266 can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Tube Product overview: OPI1266 from TT Electronics / Optek Technology is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-OPI1266 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology - 01C3448 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology
01C3448
Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology 01C3448
OPTOCOUPLER, TRANSISTOR, 16000VRMS; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:20mA; Input Current Max:50mA; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 16000VRMS; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; Input Current:20mA; Input Current Max:50mA; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
OPI1266
High Speed Optocouplers OPI1266
High Speed Optocouplers Optoisolator

High Speed Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1852-ND 902-OPI1266 01C3448 OPI1266
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, Transistor, 16000Vrms; No. Of Channels Tt Electronics/optek Technology High Speed Optocouplers
Input DC DC 20mA
Output Open Collector, Schottky Clamped Open Collector
Package Type 5-DIP
Mounting Option Through Hole Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details