Optoisolator Transistor Output 1 Channel Axial
ISOLATOR; Input Current:20mA; Input Current Max:40mA; Isolation Voltage:10kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:4; Operating Temperature Max:75°C; Operating Temperature Min:-20°C; Output Voltage:33V RoHS Compliant: Yes
Transistor Output Optocouplers Optical Interrupter
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | OPI1270-026-ND | 72M6904 | OPI1270-026 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolator; Input Current Tt Electronics/optek Technology | Transistor Output Optocouplers |
| Input | DC | 20mA | |
| Output | Phototransistor | ||
| Package Type | Axial - 4 Leads |