Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 488-NCD57001FDWR2GTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |